This practice can be used for detection of hexavalent chromium on galvanized and zinc/aluminum alloy coated steel surfaces. Hexavalent chromium-bearing treatments (passivates) can be applied to coated steels to prevent storage stain. Chrome passivation may interfere with the successful pretreatment of galvanized steel, as well as contaminate cleaning and pretreatment baths on a coil coating line. This practice is designed to be a qualitative means of screening chrome passivated coils from those which are not chrome passivated. The following materials will be required to perform the stripping procedure: (1) dark colored or brown polyethylene wash bottle, or brown glass dropper bottle, and (2) test specimens which may be cut panels or coil stock. The following chemical reagents are required to perform this procedure: 1,5-diphenylcarbohyd
razide, acetone, ethanol, phosphoric acid, and distilled water. The preparation of indicator solution, procedure of detection, and evaluation of pink color development are detailed. If a material that yields a negative result is suspected of having chromium on the surface, instrumental methods should be used. This technique is not recommended for acrylic resin containing passivation treatments.
This practice can be used for detection of hexavalent chromium on galvanized and zinc/aluminum alloy coated steel surfaces. Hexavalent chromium-bearing treatments (passivates) can be applied to coated steels to prevent storage stain. Chrome passivation may interfere with the successful pretreatment of galvanized steel, as well as contaminate cleaning and pretreatment baths on a coil coating line. This practice is designed to be a qualitative means of screening chrome passivated coils from those which are not chrome passivated. The following materials will be required to perform the stripping procedure: (1) dark colored or brown polyethylene wash bottle, or brown glass dropper bottle, and (2) test specimens which may be cut panels or coil stock. The following chemical reagents are required to perform this procedure: 1,5-diphenylcarbohydrazide, acetone, ethanol, phosphoric acid, and distilled water. The preparation of indicator solution, procedure of detection, and evaluation of pink color development are detailed. If a material that yields a negative result is suspected of having chromium on the surface, instrumental methods should be used. This technique is not recommended for acrylic resin containing passivation treatments.