1.1 This test method covers the procedures used to determine under dynamic airflow conditions the high pressure permeability of permeable, uncoated fabrics typically used for inflatable restraints. For the determination of air permeability of inflatable restraint fabrics under low pressure conditions at steady-state air flow, refer to Test Method D737.
1.2 Procedures and apparatus other than those stated in this test method may be used by agreement of purchaser and supplier with the specific deviations from the standard acknowledged in the report.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6476-12(2021) |
| Product Name | Standard Test Method for Determining Dynamic Air Permeability of Inflatable Restraint Fabrics |