1.1 This test method covers relative stability of middle distillate fuels under high temperature aging conditions with limited air exposure. This test method is suitable for all No. 1 and No. 2 grades in Specifications D396, D975, D2880, and D3699. It is also suitable for similar fuels meeting other specifications.
1.2 This test method is not suitable for fuels whose flash point, as determined by Test Methods D56, D93, or D3828, is less than 38?°C. This test method is not suitable for fuels containing residual oil.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3.1 Exception\u2014The maximum vacuum includes inch-pound units in 6.5 and 11.2.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6468-22 |
| Product Name | Standard Test Method for High Temperature Stability of Middle Distillate Fuels |