1.1 The test method establishes the procedures for evaluation of the deformations of a turf reinforcement mat (TRM) under short-term compressive loading. This test method is strictly an index test method to be used to verify the compressive strength consistency of a given manufactured geosynthetic. Results from this test method should not be considered as an indication of actual or long-term performance of the TRM in field applications.
1.2 Since these TRMs experience multidirectional compressive loadings in the field, this test method will not show actual field performance and should not be used for this specific objective. The evaluation of the results also should recognize that the determination of the short term single plane compressive behavior of geosynthetics does not reflect the installed performance of TRMs and, therefore, should not be used as the only method of product or performance specification.
1.3 The values in SI units are to be regarded as the standard. The values stated in inch-pound units are provided in parentheses for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6454-99(2011) |
| Product Name | Standard Test Method for Determining the Short-Term Compression Behavior of Turf Reinforcement Mats (TRMs) |