1.1 This test method covers a procedure for determining the filterability of distillate fuel oils within the viscosity range from 1.70 to 6.20 mm2/s (cSt) at 40°C.
Note 1
ASTM specification fuels falling within the scope of this test method are Specification D 396 Grade Nos. 1 and 2, Specification D 975 Grades 1-D, low sulfur 1-D, 2-D, and low sulfur 2-D, and Specification D 2880 Grade Nos. 1-GT and 2-GT.
1.2 This test method is not applicable to fuels that contain undissolved water.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6426-07 |
| Product Name | Standard Test Method for Determining Filterability of Middle Distillate Fuel Oils |