1.1 This test method covers an estimation of the amount of engine oil volatilized at 371°C (700°F).
1.1.1 This test method can also be used to estimate the amount of oil volatilized at any temperature between 126 and 371°C, if so desired.
1.2 This test method is limited to samples having an initial boiling point (IBP) greater than 126°C (259°F) or the first calibration point and to samples containing lubricant base oils with end points less than 615°C (1139°F) or the last n-paraffins in the calibration mixture. By using some instruments and columns, it is possible to extend the useful range of the test method.
1.3 This test method uses the principles of simulated distilation methodology.
1.4 This test method may be applied to both lubricant oil base stocks and finished lubricants containing additive packages. These additive packages generally contain high molecular weight, non-volatile components that do not elute from the chromatographic column under the test conditions. The calculation procedure used in this test method assumes that all of the sample elutes from the column and is detected with uniform response. This assumption is not true for samples with non-volatile additives, and the results might be biased high relative to Test Method D 5480, which uses an internal standard to account for the uneluted material. For this reason, results by this test method are reported as area percent of oil.
1.5 The values stated in SI units are to be regarded as the standard. The values stated in inch-pound units are provided for information only.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6417-99 |
| Product Name | Standard Test Method for Estimation of Engine Oil Volatility by Capillary Gas Chromatography |