1.1 This test method determines the curved beam strength of a continuous fiber-reinforced composite material using a 90 curved beam specimen (Fig. 1 and Fig. 2). The curved beam consists of two straight legs connected by a 90 bend with a 6.4-mm [0.25 in.] inner radius. An out-of-plane (through-the-thickne
1.2 This test method may also be used to measure the interlaminar tensile strength if a unidirectional specimen is used where the fibers run continuously along the legs and around the bend.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text the inch-pound units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6415/D6415M-06ae1 |
| Product Name | Standard Test Method for Measuring the Curved Beam Strength of a Fiber-Reinforced Polymer-Matrix Composite |