1.1 The specification covers a two-part modified epoxy paste adhesive for bonding metallic and nonmetallic materials. The adhesive should be suitable for forming bonds that can withstand environmental exposure to temperatures from -184 to 82 °C (-300 to 180 °F) when exposed to an expected combination of stress, temperature, and relative humidity to be encountered in service.
Note 1-When coordinated through the Department of Defense (DoD) and the National Aeronautics and Space Administration (NASA), this practice will be a direct replacement of MIL-A-82720 (OS), MIS-26872 and MSFC-SPEC-2037.
1.2 The values stated in SI units or inch-pound units are to be regarded separately as standard. Within the text, the inch-pound units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.
1.3 The following precautionary statement pertains to the test method portion only, Section 8, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6412/D6412M-99 |
| Product Name | Standard Specification for Epoxy (Flexible) Adhesive for Bonding Metallic and Nonmetallic Materials |