1.1 This specification covers the classification of sulfone plastics suitable for injection molding and extrusion.
1.2 The properties included in this specification are those required to identify the compositions covered. There may be other requirements necessary to identify particular characteristics important to specialized applications. These will be specified by using the suffixes in Section 5.
1.3 This specification is intended to be a means of calling out sulfone plastics used in the fabrication of end items or parts. Material selection should be made by those having expertise in the plastics field after careful consideration of the design and the performance required of the part, the environment to which it will be exposed, the fabrication process to be employed, and the inherent properties of the material other than those covered by this specification.
1.4 Sulfone polymers, being thermoplastic, are reprocessable and recyclable. This specification allows for the use of those sulfone polymer materials, provided that any specific requirements are met.
1.5 The following safety hazards caveat pertains only to the test method portion, Section 11, of this standard: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1-Reference Guide D 5033 for information and definitions related to recycled plastics.
Note 2- There is no equivalent ISO standard.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6394-99 |
| Product Name | Standard Specification for Sulfone Plastics (SP) |