1.1 These test methods describe the determination of the amounts of α-pinene, β-pinene, dipentene, terpene alcohols, and other terpene compounds in turpentine and related terpene products using capillary gas chromatography. The two methods for determining the amount of the individual terpene compounds are the “internal standard” method, which yields absolute values, and the “area percent” method, which yields relative values.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of the standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1-Overall this test method gives excellent repeatability but only moderate reproducibility. This greater than normal differential is a consequence of the variety of gas chromatography (GC) columns and other variables used by participants. These variables, coupled with the complex composition of the test products, enabled some workers to separate peaks that others reported as one peak; thus, this test method gives excellent precision within a given laboratory on a given GC. When laboratory to laboratory comparison have to be made, however, it is essential that the GC operating conditions be defined closely.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6387-99(2010)e1 |
| Product Name | Standard Test Methods for Composition of Turpentine and Related Terpene Products by Capillary Gas Chromatography |