1.1 This test method is to be used for determination of the acid extractable content of a sample of activated carbon. This test method presupposes the existence of substances other than carbon to be present with activated carbon but does not purport to address or identify those substances which may be present. This test method should be applicable to any form in which activated carbon may exist and requires the performance of Test Method D2866.
1.2 This test method requires the use of concentrated hydrochloric acid, which should be used in an appropriate and safe manner, with eye protection, skin protection and handling carried out in a properly operating fume hood. The proper use of a muffle furnace is addressed in Test Method D2866.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determines the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6385-99(2011) |
| Product Name | Standard Test Method for Determining Acid Extractable Content in Activated Carbon by Ashing |