1.1 This test method covers the X-ray fluorescence spectrometric determination of total sulfur and trace metals in samples of raw or calcined petroleum coke. Elements determined using this test method are listed in Table 1.
1.2 Detection limits, sensitivity, and optimal element ranges will vary with matrices, spectrometer type, analyzing crystal, and other instrument conditions and parameters.
1.3 All analytes are determined as the element and reported as such. These include all elements listed in Table 1. This test method may be applicable to additional elements or concentration ranges if sufficient standards are available to produce proper calibration equations.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6376-10(2017)e1 |
| Product Name | Standard Test Method for Determination of Trace Metals in Petroleum Coke by Wavelength Dispersive X-ray Fluorescence Spectroscopy |