1.1 This test method covers the determination of the boiling range distribution of petroleum distillate fractions. The test method is applicable to petroleum distillate fractions having an initial boiling point greater than 174 °C (345 °F) and a final boiling point of less than 700 °C (1292 °F) (C10 to C90) at atmospheric pressure as measured by this test method.
1.2 The test method is not applicable for the analysis of petroleum or petroleum products containing low molecular weight components (for example naphthas, reformates, gasolines, crude oils). Materials containing heterogeneous components (for example alcohols, ethers, acids, or esters) or residue are not to be analyzed by this test method. See Test Methods D3710, D2887, or D5307 for possible applicability to analysis of these types of materials.
1.3 The values stated in SI units are to be regarded as standard. The values stated in inch-pound units are for information only and may be included as parenthetical values.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6352-15 |
| Product Name | Standard Test Method for Boiling Range Distribution of Petroleum Distillates in Boiling Range from 174 °C to 700 °C by Gas Chromatography |