1.1 This test method covers procedures and equipment for testing complete filled transport packages for resistance against concentrated low-level impacts typical of those encountered in the distribution environment. The test is most appropriate for packages such as thin fluted/lighter grade corrugated boxes or stretch-wrapped packaging.
1.2 The test result is a pass/fail determination, based on acceptance criteria previously established, and a record of the energy dissipated by the complete filled transport package during a low level concentrated impact.
Note 1-This test method discusses the conduct of the test from a prescribed height that either meets or does not meet specific acceptance criteria. It may be possible to conduct this type of testing using modified procedures that provide a numerical response. These might include an incremental test where the drop height (or mass) is increased until a specific failure occurs or an up-and-down or staircase procedure used to find the average height to failure.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6344-98 |
| Product Name | Standard Test Method for Concentrated Impacts to Transport Packages |