1.1 This test method covers the quantitative determination of total sulfur in gasoline and gasoline-oxygenate blends. The Pooled Limit of Quantitation (PLOQ) was determined to be 15 mg/kg. Therefore, the practical range for this test method is from 15 mg/kg to 940 mg/kg.
Note 1: This concentration range is based on that used in the interlaboratory round robin, which shows that the range of sulfur in the round robin samples was from 1.5 mg/kg to 940 mg/kg; however, below 15 mg/kg, the reproducibility approaches 100 % of the concentration.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.3 The values stated in SI units are to be regarded as the standard. The preferred units are mg/kg sulfur.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6334-12(2017)e1 |
| Product Name | Standard Test Method for Sulfur in Gasoline by Wavelength Dispersive X-Ray Fluorescence (Withdrawn 2022) |