1.1 This test method2 covers a method for the measurement of particulate matter (dust) concentration in emission gases in the concentrations below 20 mg/m3 standard conditions, with special emphasis around 5 mg/m3.
1.2 To meet the requirements of this test method, the particulate sample is weighed to a specified level of accuracy. At low dust concentrations, this is achieved by:
1.2.1 Exercising extreme care in weighing,
1.2.2 Extending the sampling time at conventional sampling rates, or
1.2.3 Sampling at higher rates at conventional sampling times (high-volume sampling).
1.3 This test method differs from Test Method D3685/D3685M by requiring the mass measurement of filter blanks, specifying weighing procedures, and requiring monitoring of the flue gas flow variability over the testing period. It requires that the particulate matter collected on the sample filter have a mass at least five times a positive mass difference on the filter blank. High volume sampling techniques or an extension of the sampling time may be employed to satisfy this requirement.
1.4 This test method may be used for calibration of automated monitoring systems (AMS). If the emission gas contains unstable, reactive, or semi-volatile substances, the measurement will depend on the filtration temperature, and in-stack methods may be more applicable than out-stack methods for the calibration of automated monitoring systems.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6331-13 |
| Product Name | Standard Test Method for Determination of Mass Concentration of Particulate Matter from Stationary Sources at Low Concentrations (Manual Gravimetric Method) |