1.1 This specification covers fiberglass reinforced modified bituminous sheet materials which use styrene-butadiene-st
1.2 This specification is intended as a material specification only. Questions regarding the suitability of the specific roof constructions or application techniques are beyond the scope of this specification.
1.3 The specified tests and property limits are intended to establish minimum properties. In place roof system design criteria such as fire resistance, field strength, impact/puncture resistance, material compatibility, uplift resistance, and others, are factors beyond the scope of this specification.
1.4 The values stated in SI units are to be regarded as the standard. The inch-pound units given in parentheses are for information only.
1.5 The following precautionary statement pertains to the test method portion only, Section 8 of this Specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6298-00 |
| Product Name | Standard Specification for Fiberglass Reinforced Styrene-Butadiene-Styrene (SBS) Modified Bituminous Sheet with a Factory Applied Metal Surface |