1.1 This test method covers the determination of the solidification point of p-Xylene with purity greater than 99.5 %.
Note 1-Other test methods for determining freeze point and solidification point of aromatic hydrocarbons include Test Methods D 852, D 1015, D 1016, and D 1493.
1.2 The following applies to all specified limits in this test method: for purposes of determining conformance with this test method, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E 29.
1.3 This standard does not purport to address all the safety concerns, if any, associated with its use. It is the responsibility of the user of this test method to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific hazard statement, see Section 7.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6269-98e1 |
| Product Name | Test Method for Solidification Point of p -Xylene (Withdrawn 2004) |