This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded shapes of rods and bars made from poly(vinyl chloride) (PVC), and chlorinated poly(vinyl chloride) (CPVC). The type of poly(vinyl chloride), and chlorinated poly(vinyl chloride) shape product may be categorized by type, grade, and class depending on resin composition: Types 01 and 02; Classes 0 and 1; Grades 0 and 1. The type, class and grade is further differentiated based on dimensional stability. The following test methods shall be performed: tensile stress at break; elongation at break; tensile modulus; dimensional stability; lengthwise chamber; flexural modulus; izod impact; and degree of fusion of extruded PVC and CPVC by solvent immersion.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6263-22a |
| Product Name | Standard Specification for Extruded Rods and Bars Made From Rigid Poly(Vinyl Chloride) (PVC) and Chlorinated Poly(Vinyl Chloride) (CPVC) |