1.1 This test method covers the use of inclinometers to monitor the internal movement of ground. The test method covers types of instruments, installation procedures, operating procedures, and maintenance requirements. It also provides formulae for data reduction.
1.2 All observed and calculated values shall conform to the guidelines for significant digits and rounding established in Practice D6026 unless superseded by this test method.
1.2.1 The procedures used to specify how data are collected, recorded or calculated in this test method are regarded as the industry standard. In addition, they are representative of the significant digits that generally should be retained. The procedures used do not consider material variation, purpose for obtaining the data, special purpose studies, or any considerations for the user’s objectives; it is common practice to increase or reduce significant digits of reported data to be commensurate with these considerations. It is beyond the scope of this test method to consider significant digits used in analytical methods for engineering design.
1.3 The values stated in SI units are to be regarded as the standard. The inch-pound units given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate health and safety practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6230-13 |
| Product Name | Standard Test Method for Monitoring Ground Movement Using Probe-Type Inclinometers |