1.1 This specification covers the requirements for fully-formulated glycol base coolants for cooling systems of heavy-duty engines. When concentrates are used at 40 to 60 % glycol concentration by volume in water of suitable quality, (see Appendix X1), or when prediluted glycol base engine coolants (50 % volume, % minimum) are used without further dilution, they will function effectively during both winter and summer to provide protection against corrosion, cavitation, freezing, and boiling.
1.2 This specification is intended to cover the requirements for engine coolants prepared from virgin or recycled ethylene or propylene glycol.
1.3 The coolants governed by this specification are categorized as follows:
1.4 Coolant concentrates meeting this specification do not require any addition of Supplemental Coolant Additive (SCA) until the first maintenance interval when a maintenance does of SCA is required to continue protection in certain heavy duty engine cooling systems, particularly those of the wet cylinder liner-in-block design. The SCA additions are defined by and are the primary responsibility of the engine manufacturer or vehicle manufacturer. If they provide no instructions, follow the SCA supplier's instructions.
1.5 This specification does not cover extended service interval coolants.
1.6 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6210-03 |
| Product Name | Standard Specification for Fully-Formulated Glycol Base Engine Coolant for Heavy-Duty Engines |