1.1 This test method covers the quantitative determination of the color of clear, yellow/brown, liquid materials using color measuring instruments. The results may be invalid if other materials are used. The test uses the Gardner color scale described in Test Method D1544. This test method applies to pine chemical products including tall oil, tall oil fatty acids, rosin, and related products.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6166-12(2016) |
| Product Name | Standard Test Method for Color of Pine Chemicals and Related Products (Instrumental Determination of Gardner Color) |