1.1 PurposeThis guide is intended to provide general guidance on a watershed monitoring program directed toward sediment. The guide offers a series of general steps without setting forth a specific course of action. It gives advice for establishing a monitoring program, not an implementation program.
1.2 Sedimentation as referred to in this guide is the detachment, entrainment, transportation, and deposition of eroded soil and rock particles. Specific types or parameters of sediment may include: suspended sediment, bedload, bed material, turbidity, wash load, sediment concentration, total load, sediment deposits, particle size distribution, sediment volumes and particle chemistry. Monitoring may include not only sediments suspended in water but sediments deposited in fields, floodplains, and channel bottoms.
1.3 This guide applies to surface waters as found in streams and rivers; lakes, ponds, reservoirs, estuaries, and wetlands.
1.4 LimitationsThis guide does not establish a standard procedure to follow in all situations and it does not cover the detail necessary to define all of the needs of a particular monitoring objective or project. Other standards and guides included in the reference and standard sections describe in detail the procedures, equipment, operations, and site selection for collecting, measuring, analyzing, and monitoring sediment and related constituants.
1.5 Additional ASTM and US Geological Survey standards applicable to sediment monitoring are listed in Appendix X1 and Appendix X2. Due to the large number of optional standards and procedures involved in sediment monitoring, most individual standards are not referenced in this document. Standards and procedures have been grouped in the appendices according to the type of analyses or sampling that would be required for a specific type of measurement or monitoring.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6145-97(2012) |
| Product Name | Standard Guide for Monitoring Sediment in Watersheds |