1.1 This test method describes the use of ultrasonic film thickness gages to measure accurately and nondestructively the dry film thickness of organic coatings applied over a substrate of dissimilar material. Measurements may be made on field structures, on commercially manufactured products, or on laboratory test specimens. These types of gages can accurately measure the dry film thickness of organic coatings on a variety of substrates such as concrete, wood, wallboard, plastic, fiber composites and metal.
1.2 This test method is not applicable to coatings that will be readily deformable under load of the measuring instrument as the instrument probe is placed directly on the coating surface to take a reading.
1.3 The effective range of instruments using the principle of ultrasonics is limited by gage design. A thickness range of 8 μm to 7.60 mm (0.3 to 300 mils) has been demonstrated.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6132-13 |
| Product Name | Standard Test Method for Nondestructive Measurement of Dry Film Thickness of Applied Organic Coatings Using an Ultrasonic Coating Thickness Gage |