1.1 This test method is commonly referred to as the L-37 test. This test method covers a test peocedure for evaluating the load-carrying, wear, and extreme pressure properties of a gear lubricant in a hypoid axle under conditions of low-speed, high-torque operation.
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI values given in parentheses are provided for informational purposes only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard information is given in Sections 4, 7, and 8.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6121-00 |
| Product Name | Standard Test Method for Evaluation of the Load Carrying Capacity of Lubricants Under Conditions of Low Speed and High Torque Used for Final Hypoid Drive Axles |