1.1 These test methods cover the determination of the aniline point of petroleum products and hydrocarbon solvents. Method A is suitable for transparent samples with an initial boiling point above room temperature and where the aniline point is below the bubble point and above the solidification point of the aniline-sample mixture. Method B, a thin-film method, is suitable for samples too dark for testing by Method A. Methods C and D are for samples that may vaporize appreciably at the aniline point. Method D is particularly suitable where only small quantities of sample are available. Method E describes a procedure using an automatic apparatus suitable for the range covered by Methods A and B.
1.2 These test methods also cover the determination of the mixed aniline point of petroleum products and hydrocarbon solvents having aniline points below the temperature at which aniline will crystallize from the aniline-sample mixture.
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Sections 7.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D611-01 |
| Product Name | Standard Test Methods for Aniline Point and Mixed Aniline Point of Petroleum Products and Hydrocarbon Solvents |