1.1 This test method covers the determination of the mechanical properties of plastic lumber and shapes, when the entire cross-section is loaded in compression at relatively low uniform rates of straining or loading. Test specimens in the “as-manufactured” form are employed. As such, this is a test method for evaluating the properties of plastic lumber or shapes as a product and not a material property test method.
1.2 Plastic lumber and plastic shapes are currently made predominantly with recycled plastics. However, this test method would also be applicable to similar manufactured plastic products made from virgin resins, or where the product is non-homogenous in the cross-section.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1-There is no known ISO equivalent to this test method.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6108-09 |
| Product Name | Standard Test Method for Compressive Properties of Plastic Lumber and Shapes |