This specification covers the requirements and test methods for the material, dimensions, workmanship, and properties of extruded, compression molded, and injection molded acetal shapes such as sheet, plate, rod, and tubular bar. The specimens shall be a pure polyoxymethylene or may filled, lubricated, or reinforced with carbon and graphite fiber, glass, PTFE, graphite, silicone, molybdenum disulfide, mineral, combinations of reinforcements or fillers, or both. The products shall conform to the physical property requirements which include tensile strength, elongation at break, tensile modulus, dimensional stability, flexural modulus, Izod impact, and porosity level. Thickness tolerance, length camber, and width bow properties shall also comply with the dimensional requirements of the different acetal shapes.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6100-17 |
| Product Name | Standard Specification for Extruded, Compression Molded and Injection Molded Polyoxymethylene Shapes (POM) |