1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded, compression molded and injection molded acetal sheet, plate, rod, and tubular bar manufactured from acetal.
1.2 The properties included in this specification are those required for the compositions covered. Requirements necessary to identify particular characteristics important to specialized applications may be described by using the classification system given in Section 4.
1.3 This specification allows for the use of recycled plastics as defined in Guide D 5033.
1.4 The values stated in inch-pound units are to be regarded as the standard in all property and dimensional tables. For reference purposes, SI units are included in Table S-POM and Table 1 only.
1.5 The following precautionary caveat pertains only to the test method portions, Section 11, of this specification:This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1-There is no similar or equivalent ISO Standard.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6100-03 |
| Product Name | Standard Specification for Extruded, Compression Molded and Injection Molded Acetal Shapes (POM) |