1.1 This practice covers size designations and maximum ranges in mass or gradation for standard sizes for riprap, spalls, or bedding, or both, used for slope protection of dam embankments, streambank erosion control, bridge piers and abutments. Sizes used for outer harbor structures such as breakwalls, revetments, confined diked disposal structures (heretofore described as armor stone, cover stone, or dimension stone) for which stone sizes range between 5 and 25 tons, or that require cut dimensions for layed-up structures are beyond the scope of this practice.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This practice offers an organized collection of information or a series of options and does not recommend a specific course of action. This document cannot replace education or experience and should be used in conjunction with professional judgment. Not all aspects of this practice may be applicable in all circumstances. This ASTM standard is not intended to represent or replace the standard of care by which the adequacy of a given professional service must be judged, nor should this document be applied without consideration of a project's many unique aspects. The word “Standard” in the title of this document means only that the document has been approved through the ASTM consensus process.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6092-14e1 |
| Product Name | Standard Practice for Specifying Standard Sizes of Stone for Erosion Control |