1.1 This guide suggests physical, chemical, and toxicological test methods for characterizing hydrocarbon lubricant base oils derived from various refining processes including re-refining used oils and refining crude oil. This guide does not purport to cover all tests which could be employed. It is the responsibility of the buyer and seller to determine and agree upon the implementation of this guide.
1.2 This guide applies only to base oils and not to finished lubricants.
1.3 This guide is relevant to base oils composed of hydrocarbons and intended for use in formulating products including automotive and industrial lubricants. These base oils would typically have a viscosity of approximately 2 to 40 mm2/s (cSt) at 100°C (50 to 3740 SUS at 100°F).
1.4 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6074-08 |
| Product Name | Standard Guide for Characterizing Hydrocarbon Lubricant Base Oils |