1.1 This test method covers procedures for evaluating the relative mar resistance of high gloss coatings. Two test methods are included. Test Method A uses a device that rotates the test specimen on a vertical axis, against the sliding rotation of two abrading wheels. Test Method B uses a device that reciprocates a specimen in a horizontal plane over a stationary wheel that has been fitted with abrasive paper and is advanced after each double stroke. Either method can be used to evaluate the dry abrasion mar resistance of coatings applied to planar, rigid surfaces. Each test method provides good discrimination between highly mar resistant coatings.
Note 1: The mar resistance values obtained by these test methods have no absolute significance. They should only be used to derive relative performance rankings for test panels that have been prepared from the series of coatings that are currently being evaluated. If mar resistance values are quoted between laboratories, it is essential that a common standard be measured and that the values be compared to that standard. Even then, the values should be used with caution.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D6037-21 |
| Product Name | Standard Test Methods for Dry Abrasion Mar Resistance of High Gloss Coatings |