1.1 This test method covers on-line analysis of high-purity water by the ion chromatography technique. This test method is applicable for measuring various anionic contaminants in high-purity water, typically in the range of 0.01 to 100 μg/L. This test method is used to determine the concentration of acetate, formate, chloride, fluoride, phosphate, nitrate, and sulfate in a continuously flowing sample. The range of the test method is only as good as the reagent water available for preparing standards. At extremely low concentrations, <1.0 μg/L, preparing standards is difficult, and extra care must be taken in their preparation. The sample may have to be conditioned from higher pressures and temperatures to conditions that are suitable for use by on-line instruments.
1.2 Online sample analysis of flowing streams does not lend itself to collaborative studies due to the nature of the sample and the possibility of contamination that may result from handling the sample as part of the collaborative study. Therefore this standard test method is not based on the results of a collaborative study but is intended to provide the best possible guidance for doing this type of analysis.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5996-16 |
| Product Name | Standard Test Method for Measuring Anionic Contaminants in High-Purity Water by On-Line Ion Chromatography (Withdrawn 2025) |