1.1 This test method covers a procedure for determining the basic constituents in petroleum products in the field or laboratory using a pre-packaged test kit. The test uses a micro-titration resulting in a visual end point facilitated by a color indicator.
1.1.1 This test method covers base numbers from 0 to 20. It can be extended to higher ranges by diluting the sample or by using a smaller sample size; however, the precision data were obtained for base numbers up to 20.
1.2 This test method can be used to indicate relative changes that occur in an oil during use under oxidizing conditions. Although the test is performed under closely specified conditions with standardized reagents, the test method does not measure an absolute basic property that can be used to predict performance of an oil under service conditions. No general relationship between bearing corrosion and base number is known.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5984-97(2002)e1 |
| Product Name | Standard Test Method for Semi-Quantitative Field Test Method for Base Number in New and Used Lubricants by Color-Indicator Titration |