1.1 This test method is commonly referred to as the Mack T-8. This test method covers an engine test procedure for evaluating diesel engine oils for performance characteristics, including viscosity increase and soot concentrations (loading).
1.2 This test method also provides the procedure for running an extended length T-8 test, which is commonly referred to as the T-8E. The procedure for the T-8E is identical to the T-8 with the exception of the items specifically listed in Annex A8. Additionally, the procedure modifications listed in Annex A8 refer to the corresponding section of the T-8 procedure.
1.3 The values stated in either SI or inch-pound units are to be regarded separately as the standard. Within the text, the inch-pound units are shown in parentheses.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See Annex A5 for specific safety precautions.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5967-99a |
| Product Name | Standard Test Method for Evaluation of Diesel Engine Oils in T-8 Diesel Engine |