1.1 This test method covers the measurement of seam efficiency and the maximum seam strength in inflatable restraint cushions composed of woven fabrics when a force is applied perpendicular to the seam, using a grab test. For evaluating sewing thread, refer to Test Method D204.
1.2 This test method is restricted to seams that are either obtained from an inflatable restraint cushion or prepared off-line, specifically for testing, using fabric blanks, not obtained from a previously sewn cushion assembly. Seams may include but are not limited to sewn, OPW, glued, sealed and sewn, or fused (chemically or thermally). This test method can be used for either lot testing of production cushions, or for research and development purposes.
1.3 This test method is used when the measurement of a resistance to a specified force, a breaking force, a minimum elongation, or a combination thereof are required to determine the seam strength, or seam integrity of a particular fabric for inflatable restraint use.
1.4 Procedures and apparatus other than those stated in this standard may be used by agreement between purchaser and supplier with the specific deviations from the standard acknowledged in the report.
1.5 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5822-13(2019) |
| Product Name | Standard Test Method for Determining Seam Strength in Inflatable Restraint Cushions |