1.1 This test method covers the procedure for determining the resistance to penetration of a conical pointed penetrometer as it is advanced into subsurface soils at a slow, steady rate.
1.2 This test method is also used to determine the frictional resistance of a cylindrical sleeve located behind the conical point as it is advanced through subsurface soils at a slow, steady rate.
1.3 This test method applies to friction-cone penetrometers of the electronic type.
1.4 This test method can be used to determine pore pressure development during push of a piezocone penetrometer. Pore pressure dissipation, after a push, can also be monitored for correlation to soil compressibility and permeability.
1.5 Other sensors such as inclinometer, seismic, and temperature sensors may be included in the penetrometer to provide useful information. The use of an inclinometer is highly recommended since it will provide information on potentially damaging situations during the sounding process.
1.6 Cone penetration test data can be used to interpret subsurface stratigraphy, and through use of site specific correlations it can provide data on engineering properties of soils intended for use in design and construction of earthworks and foundations for structures.
1.7 The values stated in SI units are to be regarded as standard. Within Section 13 on Calculations, SI metric units are considered the standard. Other commonly used units such as the inch-pound system are shown in brackets. The various data reported should be displayed in mutually compatible units as agreed to by the client or user. Cone tip projected area is commonly referred to in centimetres for convenience. The values stated in each system are not equivalents; therefore, each system must be used independently of the other.
Note 1--This test method does not include hydraulic or pneumatic penetrometers. However, many of the procedural requirements herein could apply to those penetrometers.
1.8 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5778-95(2000) |
| Product Name | Standard Test Method for Performing Electronic Friction Cone and Piezocone Penetration Testing of Soils |