1.1 This test method covers the description of the determination of the cloud point of petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness by an automatic instrument using a linear cooling rate.
1.2 This test method covers the range of temperatures from -60 °C to 49 °C with temperature resolution of 0.1 °C, however, the range of temperatures included in the 1997 interlaboratory cooperative test program only covered the temperature range of -56 °C to +34 °C.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5772-21 |
| Product Name | Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Linear Cooling Rate Method) |