1.1 This test method covers the determination of benzene, toluene, other specified individual aromatic compounds, and total aromatics in finished motor gasoline, including gasolines containing oxygenated blending components, by gas chromatography/mass spectrometry (GC/MS).
1.2 This test method has been tested for the following concentration ranges, in liquid volume percent, for the following aromatics: benzene, 0.1 to 4 %; toluene, 1 to 13 %; and total (C6 to C12) aromatics, 10 to 42 %. The round-robin study did not test the method for individual hydrocarbon process streams in a refinery, such as reformates, fluid catalytic cracked naphthas, and so forth, used in the blending of gasolines.
1.3 Results are reported to the nearest 0.01 % for benzene and 0.1 % for the other aromatics by liquid volume.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to its use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5769-10 |
| Product Name | Standard Test Method for Determination of Benzene, Toluene, and Total Aromatics in Finished Gasolines by Gas Chromatography/Mass Spectrometry |