1.1 This test method covers the determination of the oxidation characteristics of extreme pressure and non-extreme pressure gear oils and includes the quantitative determination of total sludge, viscosity change, and oil loss.
Note 1-While the round-robin tests used ISO VG 220 extreme pressure gear oils for developing precision data, the test method can be extended to other viscosity grades and to non-extreme pressure gear oils. Refer to Classification D2422 for viscosity grades.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5763-11 |
| Product Name | Standard Test Method for Oxidation and Thermal Stability Characteristics of Gear Oils Using Universal Glassware |