1.1 This guide covers a general approach to planning field investigations that is useful for any type of environmental investigation with a primary focus on the subsurface and major factors affecting the surface and subsurface environment. Generally, such investigations should identify and locate, both horizontally and vertically, significant soil and rock masses and ground water conditions present within a given site area and establish the characteristics of the subsurface materials by sampling or in situ testing, or both. The extent of characterization and specific methods used will be determined by the environmental objectives and data quality requirements of the investigation. This guide focuses on field methods for determining site characteristics and collection of samples for further physical and chemical characterization. This guide does not address special considerations required for characterization of karst and fractured rock terrane. In such hydrogeologic settings refer to Quinlan and Guide D5717, (1).
1.2 This guide refers to ASTM standard methods by which soil, rock, vadose zone, and ground water conditions may be determined. Laboratory testing of soil, rock, and ground-water samples is specified by other ASTM standards which are not specifically discussed in this guide. Laboratory methods for measurement of physical properties relevant to environmental investigations are included in Appendix X1.
1.3 The values stated in SI units are to be regarded as the standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5730-98 |
| Product Name | Standard Guide for Site Characterization for Environmental Purposes With Emphasis on Soil, Rock, the Vadose Zone and Ground Water |