1.1 These test methods cover the determination of specific resistance (resistivity) of liquid paints, solvents, and other fluids in the range of 0.6 to 2640 MΩ-cm.
1.2 Test Method A describes a procedure for making resistance tests with a commonly used paint application test assembly (Fig. 1 and Fig. 2).
1.3 Test Method B describes a procedure for making resistance tests with a conductivity meter (Fig. 3).
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5682-08 |
| Product Name | Standard Test Methods for Electrical Resistivity of Liquid Paint and Related Materials |