This specification covers thermoplastic fabrics such as polyester, polyester/polyamide bicomponent, or composites with fiberglass or polyester scrims that can be used during the construction of cold-applied roofing and waterproofing. The thermoplastic fabrics shall be classified as: Type I; Type II; Type III; Type IV; Type V; Type VI; and Type VII. Fabrics shall conform to the thickness, mass, and physical properties specified. Tests shall be performed to determine the properties of the material in accordance with the following test methods: unit mass; thickness; breaking load and elongation; trapezoid tearing strength; and puncture strength.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5665-99a(2006) |
| Product Name | Standard Specification for Thermoplastic Fabrics Used in Cold-Applied Roofing and Waterproofing |