1.1 This test method covers preparation and procedures to measure the thermal shrinkage force of yarns and cords in air.
1.2 This test method is applicable to measurement of the thermal shrinkage force of yarns and cords whose shrinkage force at 180 ± 2°C (355 ± 4°F) in air does not exceed 20 N (4 lbf). This test method is applicable to nylon, polyester, and aramid yarns and cords within the applicable range of thermal shrinkage force, as well as to comparable yarns and cords from other polymers.
1.2.1 Test specimens may be taken from yarn or cord packages, or retrieved from fabrics.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazards statements are given in Section 8.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5591-04(2011) |
| Product Name | Standard Test Method for Thermal Shrinkage Force of Yarn and Cord With a Thermal Shrinkage Force Tester |