1.1 These tables list body measurements of adult female misses figure Type sizes 00 through 20. Although these are body measurements, they can be used as a baseline in designing apparel for Missy in this size range when considering such factors as fabric type, ease for body movement, styling, and fit.
1.2 These tables list body measurements for the complete range of Missy sizing.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5585-21 |
| Product Name | Standard Tables of Body Measurements for Adult Female Misses Figure Type, Size Range 00-20 |