1.1 This test method covers the determination of the specific gravity of soil solids by means of a gas pycnometer. Particle size is limited by the dimensions of the specimen container of the particular pycnometer being used.
1.2 Test Method D 854 may be used instead of or in conjunction with this test method for performing specific gravity tests on soils. Note that Test Method D 854 does not require the specialized test apparatus needed by this test method. However, Test Method D 854 may not be used if the specimen contains matter that can readily dissolve in water, whereas this test method does not have that limitation.
1.3 All measured and calculated values shall conform to the guidelines for significant digits and rounding established in Practice D 6026.
1.3.1 For purposes of comparing, a measured or calculated value(s) with specifies limits, the measured or calculated value(s) shall be rounded to the nearest decimal or significant digits in the specified limits.
1.3.2 The procedures used to specify how data are collected/recorded and calculated in this standard are regarded as the industry standard. In addition, they are representative of the significant digits that should generally be retained. The procedures used do not consider material variation, purpose for obtaining the data, special purpose studies, or any considerations for the users objectives; and it is common practice to increase or reduce significant digits of reported data to be commensurate with these considerations. It is beyond the scope of this standard to consider significant digits used in analysis methods for engineering design.
1.4 The values stated in acceptable SI units are to be regarded as the standard. The inch-pound units given in parentheses are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5550-06 |
| Product Name | Standard Test Method for Specific Gravity of Soil Solids by Gas Pycnometer |