1.1 This test method covers the determination by Karl Fischer (KF) titrimetry of total moisture in solid or liquid hazardous waste fuels used by industrial furnaces.
1.2 This test method has been used successfully on numerous samples of hazardous waste fuel composed of solvents, spent oils, inks, paints, and pigments. The range of applicability for this test method is between 1.0 and 100?%; however, this evaluation was limited to samples containing approximately 5 to 50?% water.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5530-22 |
| Product Name | Standard Test Method for Total Moisture of Hazardous Waste Fuel by Karl Fischer Titrimetry |