1.1 This practice describes the procedure for sampling liquids with the composite liquid waste sampler, or "COLIWASA." The COLIWASA is an appropriate device for obtaining a representative sample from stratified or unstratified liquids. Its most common use is for sampling containerized liquids, such as tanks, barrels, and drums. It may also be used for pools and other open bodies of stagnant liquid.
Note 1: A limitation of the COLIWASA is that the stopper mechanism may not allow collection of approximately the bottom 2.54 cm (1 in.) of material, depending on construction of the stopper.
1.2 The COLIWASA should not be used to sample flowing or moving liquids.
1.3 Units-The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. All observed and calculated values shall conform to the guidelines for significant digits and rounding established in Practice D6026. Reporting of test results in units other than SI shall not be regarded as nonconformance with this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5495-21 |
| Product Name | Standard Practice for Sampling with a Composite Liquid Waste Sampler (COLIWASA) |