1.1 This test method covers the laboratory determination of high-temperature high-shear (HTHS) viscosity of engine oils at a temperature of 150 °C using a multicell capillary viscometer containing pressure, temperature, and timing instrumentation. The shear rate for this test method corresponds to an apparent shear rate at the wall of 1.4 million reciprocal seconds (1.4 × 106 s−1).3 This shear rate has been found to decrease the discrepancy between this test method and other high-temperature high-shear test methods3 (Test Methods D4683 and D4741) used for engine oil specifications. Viscosities are determined directly from calibrations that have been established with Newtonian oils with nominal viscosities from 1.4 mPa·s to 5.0 mPa·s at 150 °C. The precision has only been determined for the viscosity range 1.45 mPa·s and 5.05 mPa·s at 150 °C for the materials listed in the precision section.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.2.1 The centiPoise (cP) is a non-SI metric unit of viscosity that is numerically equal to the milliPascal-second (mPa·s).
1.2.2 Pounds per square inch (psi) is a non-SI unit of pressure that is approximately equal to 6.895 kPa. These units are provided for information only in 6.1.1, 7.3, 9.1.2.1, and the tables.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5481-20a |
| Product Name | Standard Test Method for Measuring Apparent Viscosity at High-Temperature and High-Shear Rate by Multicell Capillary Viscometer |