This specification covers poly(methyl mathacrylate) plastic rods, tubes, and other shapes produced by casting or machining cast blanks. It does not however apply to heat-formed and molded or extruded parts and shapes, or sections that are made by assembling or joining two or more pieces. The plastics may be of two types according to the material's ultraviolet light absorbing properties while the castings may be specified according to the surface finishing which may be a smooth surface finish obtained either in the casting process or by surface polishing or a rough, unfinished surface which may be frosted, abraded, sanded, machined, or as-cast. Tests shall be conducted in the standard laboratory atmosphere to determine the physical and optical properties of the materials. The specimens shall conform to the index of refraction, specific gravity, water absorption, deflection temperature under flexural load, tensile strength, elongation at break, spectral transmittance, luminous transmittance, and haze requirements.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5436-03 |
| Product Name | Standard Specification for Cast Poly(Methyl Methacrylate) Plastic Rods, Tubes, and Shapes |